Synchronous boost flash driver with dual 900 mA high side current sources (1.8A Total flash current 16-DSBGA -40 to 85 Product overview: LM3559TLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 900 mA, 1.8A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 900 mA, 1.8A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3559TLX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 900mA (Flash) 16-DSBGA
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 900mA (Flash) 16-DSBGA
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 900mA (Flash) 16-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 019165-LM3559TLX/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: I2C
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 900mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER RGLTR DIM 16USMD
IC LED DRVR RGLTR I2C 16DSBGA
LED Lighting Drivers Synchronous Boost Flash Driver with Dual 900 mA High Side Current Sources (1.8A Total Flash Current 16-DSBGA -40 to 85
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LM3559TLX/NOPB | 296-40198-6-ND | 019165-LM3559TLX/NOPB | LM3559TLX/NOPB | LM3559TLX/NOPB | LM3559TLX/NOPB |
| Product Name | Dual Boost 900 mA 1.8A LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM3559TLX/NOPB | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| Number of Channels | 2 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts |