LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A 16-DSBGA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LM3554TMX/S7002517 |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 5.5 volts |
| Output Current | 1.2 amps |