Texas Instruments LED Drivers LM3553SD

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A (Flash) 12-WSON (3x3)
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A (Flash) 12-WSON (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3553SD is a dual flash LED driver capable of delivering up to 1.2A from a single-cell Li-Ion battery. It features a fixed frequency, current mode step-up DC/DC converter with two regulated current sinks, allowing for the driving of high current flash LEDs in both high power Flash mode and lower power Torch mode. The device supports an I2C compatible interface for user-adjustable settings, including 128 current levels and 16 flash safety timer durations. With an input voltage range of 2.7V to 5.5V, the LM3553SD can drive two LEDs in series with 1.2A from a 5V input or 600mA from a 3.0V input. It also includes a low current indicator mode and a fixed output voltage mode. The device is designed with over-voltage protection and a 1.2MHz switching frequency, which allows for the use of smaller, lower-cost output capacitors. The LM3553SD is housed in a compact 3mm x 3mm LLP12 package, making it suitable for applications such as camera phone LED flash and smartphone backlighting.

Datasheet Summary
Powered by GS/AI

The LM3553SD is a dual flash LED driver capable of delivering up to 1.2A from a single-cell Li-Ion battery. It features a fixed frequency, current mode step-up DC/DC converter with two regulated current sinks, allowing for the driving of high current flash LEDs in both high power Flash mode and lower power Torch mode. The device supports an I2C compatible interface for user-adjustable settings, including 128 current levels and 16 flash safety timer durations. With an input voltage range of 2.7V to 5.5V, the LM3553SD can drive two LEDs in series with 1.2A from a 5V input or 600mA from a 3.0V input. It also includes a low current indicator mode and a fixed output voltage mode. The device is designed with over-voltage protection and a 1.2MHz switching frequency, which allows for the use of smaller, lower-cost output capacitors. The LM3553SD is housed in a compact 3mm x 3mm LLP12 package, making it suitable for applications such as camera phone LED flash and smartphone backlighting.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LM3553SD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
LM3553SD
LED Drivers LM3553SD
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A (Flash) 12-WSON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A (Flash) 12-WSON (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LM3553SD
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Current 1.2 amps
Switching Frequency 1200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT244D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
650V Gate Driver IC - 730-2ED21824S06JXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1 Output
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers