Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
LM3544MX-L -- IC PWR SWITCH N-CHAN 1:2 16SOIC
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 16SOIC
LM3544MX-L
Description
IC PWR SWITCH N-CHAN 1:2 16SOIC
Utmel Electronic Limited
Done
Description
IC PWR SWITCH N-CHAN 1:2 16SOIC
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC PWR SWITCH N-CHAN 1:2 16SOIC
815-LM3544MX-L
IC PWR SWITCH N-CHAN 1:2 16SOIC
815-LM3544MX-L
IC PWR SWITCH N-CHAN 1:2 16SOIC
IC PWR SWITCH N-CHAN 1:2 16SOIC
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Power Supplies
Product Number
815-LM3544MX-L
Product Name
IC PWR SWITCH N-CHAN 1:2 16SOIC
Package Type
SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA5571N
Specs
Package Type
Other; SOP-8
Output Voltage
10 to 28 volts
View Details
Nexperia B.V.
Gates and Inverters
74HC14PW-Q100,118
Specs
Package Type
Other; 14-TSSOP (0.173", 4.40mm Width)
Features
Schmitt Trigger
Input Voltage
2 to 6 volts
View Details
Texas Instruments
CSD95373BQ5M 45A Synchronous Buck NexFET? Smart Power Stage
CSD95373BQ5M
View Details
2
suppliers
Skyworks Solutions, Inc.
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications
AAT3122
Specs
Package Type
Other; TSOPJW-12
Input Voltage
2.7 to 5.5 volts
View Details