6-Channel WLED Driver with Four Integrated LDOs 30-DSBGA
6-channel WLED driver with Four integrated LDOs 30-DSBGA -30 to 110 Product overview: LM3538TME/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3538TME/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 30-DSBGA
IC LED DRIVER RGLTR DIM 30DSBGA
IC LED DRV RGLTR PWM 30DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3538TME/NOPB | 137-LM3538TME/NOPB | 296-LM3538TME/NOPBTR-ND | LM3538TME/NOPB | LM3538TME/NOPB |
| Product Name | LM3538 6-Channel WLED Driver with Four Integrated LDOs | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 5 volts | 2 to 4 volts | |||
| Efficiency | 90 % | ||||
| Number of Channels | 6 # | 6 # |