The LM3530 is a high-efficiency white LED driver with programmable ambient light sensing capability, designed for backlighting applications in portable devices. It operates from a 2.7-V to 5.5-V input voltage range and drives up to 11 series white LEDs with a peak current limit of 839 mA and a switching frequency of 500 kHz. The device supports over 1000 programmable LED current levels via an I²C-compatible interface and includes dual ambient light sensor inputs with programmable internal resistors. It features a 1000:1 dimming ratio, true shutdown isolation, and external PWM brightness control. The LM3530UMX-25A/NOPB variant is packaged in a 12-pin DSBGA (YFZ) measuring 1.64 mm × 1.24 mm and operates over the −30°C to 85°C temperature range.
High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability 12-DSBGA -30 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 12-DSBGA
IC LED DRV RGLTR PWM 12DSBGA
IC LED DRIVER RGLTR DIM 12DSBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3530UMX-25A/NOPB | LM3530UMX-25A/NOPB-ND | LM3530UMX-25A/NOPB | LM3530UMX-25A/NOPB |
| Product Name | LM3530 High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Output Voltage | 40 volts | 40 volts | ||
| Efficiency | 88 % | |||
| Number of Channels | 1 # |