Texas Instruments LM3530 High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability LM3530UME-25A/NOPB

Description
High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability 12-DSBGA -30 to 85
Request a Quote Datasheet
Description
High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability 12-DSBGA -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3530 High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability - LM3530UME-25A/NOPB - Texas Instruments
Dallas, TX, United States
LM3530 High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability
LM3530UME-25A/NOPB
LM3530 High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability LM3530UME-25A/NOPB
High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability 12-DSBGA -30 to 85

High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability 12-DSBGA -30 to 85

Buy Now Datasheet
Board Mount LED Drivers - LM3530UME-25A/NOPB - 778973-LM3530UME-25A/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3530UME-25A/NOPB
778973-LM3530UME-25A/NOPB
Board Mount LED Drivers - LM3530UME-25A/NOPB 778973-LM3530UME-25A/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778973-LM3530UME-25A /NOPB Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-XFBGA, DSBGA Applications: Backlight Mounting: SMD Voltage - Output: 40V Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LM3530 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DSBGA Voltage Supply MAX: 5.5V Output Current per Channel: 30mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): LTC3206EUF#TR; LTC3206EUF#TRPBF; LTC3206EUF; LTC3206EUF#PBF; Introduction Date: June 12, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778973-LM3530UME-25A/NOPB
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-XFBGA, DSBGA
Applications: Backlight
Mounting: SMD
Voltage - Output: 40V
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3530
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DSBGA
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): LTC3206EUF#TR; LTC3206EUF#TRPBF; LTC3206EUF; LTC3206EUF#PBF;
Introduction Date: June 12, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - LM3530UME-25A/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 12-DSBGA

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 12-DSBGA

Buy Now Datasheet
LED Drivers - LM3530UME-25A/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 12-DSBGA

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 12-DSBGA

Buy Now Datasheet
LED Drivers - LM3530UME-25A/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 12-DSBGA

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 12-DSBGA

Buy Now Datasheet
Singapore, Singapore
Boost 500kHz 40V 30mA LED Driver IC
137-LM3530UME-25A/NOPB
Boost 500kHz 40V 30mA LED Driver IC 137-LM3530UME-25A/NOPB
White LED Driver, 500kHz, I2C, Boost, 40V Out, 30mA Product overview: LM3530UME-25A/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 500kHz, 40V, 30mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 500kHz, 40V, 30mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3530UME-25A/NO PB can be used for catalog matching and distributor lookup.

White LED Driver, 500kHz, I2C, Boost, 40V Out, 30mA Product overview: LM3530UME-25A/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 500kHz, 40V, 30mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 500kHz, 40V, 30mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3530UME-25A/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3530UME-25A/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3530UME-25A/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3530UME-25A/NOPB
IC LED DRV RGLTR PWM 12DSBGA

IC LED DRV RGLTR PWM 12DSBGA

Supplier's Site
PMIC - LED Drivers - LM3530UME-25A/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3530UME-25A/NOPB
PMIC - LED Drivers LM3530UME-25A/NOPB
IC LED DRIVER RGLTR DIM 12DSBGA

IC LED DRIVER RGLTR DIM 12DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3530UME-25A/NOPB 778973-LM3530UME-25A/NOPB LM3530UME-25A/NOPBTR-ND 137-LM3530UME-25A/NOPB LM3530UME-25A/NOPB LM3530UME-25A/NOPB
Product Name LM3530 High Efficiency White LED Driver with Programmable Ambient Light Sensing Capability Board Mount LED Drivers - LM3530UME-25A/NOPB LED Drivers Boost 500kHz 40V 30mA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 40 volts 40 volts 40 volts 40 volts
Efficiency 88 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products