Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - LM3526MX-H LM3526MX-H

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198984-LM3526MX-H Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198984-LM3526MX-H Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - LM3526MX-H - LM3526MX-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - LM3526MX-H
LM3526MX-H
PMIC - PMIC - Power Distribution Switches, Load Drivers - LM3526MX-H LM3526MX-H
Manufacturer: Texas Instruments Win Source Part Number: 1198984-LM3526MX-H Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1198984-LM3526MX-H
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number LM3526MX-H
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - LM3526MX-H
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details