Texas Instruments High-Performance Analog Power Distribution Switches, Load Drivers LM3525M-H

Description
Power Switch/Driver 1:1 P-Channel 500mA 8-SOIC
Request a Quote Datasheet
Description
Power Switch/Driver 1:1 P-Channel 500mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - LM3525M-H-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution Switches, Load Drivers
LM3525M-H-ND
Power Distribution Switches, Load Drivers LM3525M-H-ND
Power Switch/Driver 1:1 P-Channel 500mA 8-SOIC

Power Switch/Driver 1:1 P-Channel 500mA 8-SOIC

Buy Now Datasheet
Electronic Surplus - LM3525M-H - 1198979-LM3525M-H - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM3525M-H
1198979-LM3525M-H
Electronic Surplus - LM3525M-H 1198979-LM3525M-H
Manufacturer: Texas Instruments Win Source Part Number: 1198979-LM3525M-H Packaging: Tube Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Family Name: LM3525 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2525-1BM; MIC2525-1BM TR; AP2191AS-13; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LM3525 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1198979-LM3525M-H
Packaging: Tube
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Family Name: LM3525
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): MIC2525-1BM; MIC2525-1BM TR; AP2191AS-13;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LM3525
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 80mOhm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number LM3525M-H-ND 1198979-LM3525M-H
Product Name Power Distribution Switches, Load Drivers Electronic Surplus - LM3525M-H
Unlock Full Specs
to access all available technical data

Similar Products