Texas Instruments High-Performance Analog Power Regulator LM3524DM/NOPB

Description
IC, CONTROLLER, PWM, SMD; SUPPLY VOLTAGE MIN:5V; SUPPLY VOLTAGE MAX:40V; NO. OF OUTPUTS:1 OUTPUT; DUTY CYCLE (%):49%; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; SWITCHING FREQUENCY:550KHZ; TOPOLOGY:BOOST, BUCK, FLYBACK; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, CONTROLLER, PWM, SMD; SUPPLY VOLTAGE MIN:5V; SUPPLY VOLTAGE MAX:40V; NO. OF OUTPUTS:1 OUTPUT; DUTY CYCLE (%):49%; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; SWITCHING FREQUENCY:550KHZ; TOPOLOGY:BOOST, BUCK, FLYBACK; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 47450817 - Radwell International
Willingboro, NJ, United States
Power Regulator
47450817
Power Regulator 47450817
IC, CONTROLLER, PWM, SMD; SUPPLY VOLTAGE MIN:5V; SUPPLY VOLTAGE MAX:40V; NO. OF OUTPUTS:1 OUTPUT; DUTY CYCLE (%):49%; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; SWITCHING FREQUENCY:550KHZ; TOPOLOGY:BOOST, BUCK, FLYBACK; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, CONTROLLER, PWM, SMD; SUPPLY VOLTAGE MIN:5V; SUPPLY VOLTAGE MAX:40V; NO. OF OUTPUTS:1 OUTPUT; DUTY CYCLE (%):49%; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; SWITCHING FREQUENCY:550KHZ; TOPOLOGY:BOOST, BUCK, FLYBACK; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 47450817
Product Name Power Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details