Texas Instruments LED Driver IC LM3520SDX/NOPB

Description
IC LED DRIVER RGLTR DIM 14WSON Product overview: LM3520SDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3520SDX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR DIM 14WSON Product overview: LM3520SDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3520SDX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LM3520SDX/NOPB
LED Driver IC 137-LM3520SDX/NOPB
IC LED DRIVER RGLTR DIM 14WSON Product overview: LM3520SDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3520SDX/NOPB can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 14WSON Product overview: LM3520SDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3520SDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LM3520SDX/NOPB - 1053883-LM3520SDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3520SDX/NOPB
1053883-LM3520SDX/NOPB
PMIC - PMIC - LED Drivers - LM3520SDX/NOPB 1053883-LM3520SDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053883-LM3520SDX/NO PB Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 22.5 V to 23.2 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-WSON (4x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 700mA (Switch) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053883-LM3520SDX/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 22.5 V to 23.2 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-WSON (4x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3520SDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3520SDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3520SDX/NOPB
IC LED DRV RGLTR PWM 14WSON

IC LED DRV RGLTR PWM 14WSON

Supplier's Site
PMIC - LED Drivers - LM3520SDX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3520SDX/NOPB
PMIC - LED Drivers LM3520SDX/NOPB
IC LED DRIVER RGLTR DIM 14WSON

IC LED DRIVER RGLTR DIM 14WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM3520SDX/NOPB 1053883-LM3520SDX/NOPB LM3520SDX/NOPB LM3520SDX/NOPB
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LM3520SDX/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 23.2 volts 22.5 to 23.2 volts
Number of Channels 2 #
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 680 watts
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - A6272KLPTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.3 to 40 volts
Features RoHS Compliant
View Details
4 suppliers
PMIC - PMIC - LED Drivers - SKY81279-11-563LF - 805391-SKY81279-11-563LF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 5.5 volts
View Details
5 suppliers
PMIC - LED Drivers - FAN5609MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details