Manufacturer: Texas Instruments
Win Source Part Number: 1198971-LM350AT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 86dB ~ 65dB (120Hz)
Maximum Output Voltage: 33V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: LM350
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 35V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198971-LM350AT |
| Product Name | Electronic Surplus - LM350AT |