Texas Instruments Board Mount LED Drivers - LM3509SDEV LM3509SDEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 778972-LM3509SDEV Features: Dimmable, I2C Interface Voltage - Output: 21V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM3509 Family Name: LM3509 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 40mA Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM; Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778972-LM3509SDEV Features: Dimmable, I2C Interface Voltage - Output: 21V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM3509 Family Name: LM3509 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 40mA Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM; Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM3509SDEV - 778972-LM3509SDEV - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3509SDEV
778972-LM3509SDEV
Board Mount LED Drivers - LM3509SDEV 778972-LM3509SDEV
Manufacturer: Texas Instruments Win Source Part Number: 778972-LM3509SDEV Features: Dimmable, I2C Interface Voltage - Output: 21V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM3509 Family Name: LM3509 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 40mA Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM; Introduction Date: May 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 778972-LM3509SDEV
Features: Dimmable, I2C Interface
Voltage - Output: 21V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Utilized IC / Part: LM3509
Family Name: LM3509
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 40mA
Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM;
Introduction Date: May 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
794-LM3509SDEV
LED Driver IC 794-LM3509SDEV
BOARD EVALUATION FOR LM3509SD Product overview: LM3509SDEV from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LM3509SDEV can be used for catalog matching and distributor lookup.

BOARD EVALUATION FOR LM3509SD Product overview: LM3509SDEV from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LM3509SDEV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 778972-LM3509SDEV 794-LM3509SDEV
Product Name Board Mount LED Drivers - LM3509SDEV LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1438887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 4 #
Features RoHS Compliant
View Details
LED Drivers - A6276SLW-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Driver IC - AAT3340ITP-1-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details