Texas Instruments PMIC - PMIC - LED Drivers - LM3508TLX LM3508TLX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198968-LM3508TLX Family Name: LM3508 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): MAX1912EUB; MAX1912EUB+T; MAX1912EUB+; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198968-LM3508TLX Family Name: LM3508 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): MAX1912EUB; MAX1912EUB+T; MAX1912EUB+; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3508TLX - 1198968-LM3508TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3508TLX
1198968-LM3508TLX
PMIC - PMIC - LED Drivers - LM3508TLX 1198968-LM3508TLX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198968-LM3508TLX Family Name: LM3508 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): MAX1912EUB; MAX1912EUB+T; MAX1912EUB+; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198968-LM3508TLX
Family Name: LM3508
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): MAX1912EUB; MAX1912EUB+T; MAX1912EUB+;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD LED Driver IC
137-LM3508TLX
SMD LED Driver IC 137-LM3508TLX
IC LED DISPLAY DRIVER, PBGA9, 1.514 X 1.514 MM, 0.60 MM HEIGHT, MICRO, SMD-9, Display Driver Product overview: LM3508TLX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3508TLX can be used for catalog matching and distributor lookup.

IC LED DISPLAY DRIVER, PBGA9, 1.514 X 1.514 MM, 0.60 MM HEIGHT, MICRO, SMD-9, Display Driver Product overview: LM3508TLX from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3508TLX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 1198968-LM3508TLX 137-LM3508TLX
Product Name PMIC - PMIC - LED Drivers - LM3508TLX SMD LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XQMF/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
LED Drivers - 122224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 20 watts
Features Outdoor Rated
View Details
PMIC - LED Drivers - FAN5702UMP30X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
PMIC - PMIC - LED Drivers - A6279ELPTR-T - 141606-A6279ELPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 75.5 milliamps
View Details
5 suppliers