Manufacturer: Texas Instruments
Win Source Part Number: 1198956-LM3502SQX-35
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 35V
Frequency: 1MHz
Current - Output / Channel: 750mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 16-WQFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LM3502
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.5V
Voltage - Supply (Maximum): 5.5V
LED DISPLAY DRIVER, QCC16, 1MM HEIGHT, LLP-16 Product overview: LM3502SQX-35 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3502SQX-35 can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) 16-WQFN (4x4)
IC LED DRV RGLTR PWM 16WQFN
IC LED DRIVER RGLTR DIM 16WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1198956-LM3502SQX-35 | 137-LM3502SQX-35 | LM3502SQX-35-ND | LM3502SQX-35 | LM3502SQX-35 |
| Product Name | PMIC - PMIC - LED Drivers - LM3502SQX-35 | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 35 volts | 34 volts | 35 volts | ||
| Number of Channels | 2 # |