Texas Instruments LED Drivers LM3502SQ-44

Description
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) 16-WQFN (4x4)
Description
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) 16-WQFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3502SQ-44 is a step-up converter designed for driving white LEDs in backlighting applications. It can drive up to 10 white LEDs and operates with an input voltage range of 2.5V to 5.5V. The device features a high efficiency of over 80%, which is beneficial for battery-powered devices. It includes internal soft start functionality to minimize inrush current and has built-in protections such as input under-voltage protection and cycle-by-cycle current limiting. The LM3502SQ-44 operates at a constant switching frequency of 1 MHz, allowing for the use of small external components. It is available in a low-profile 16-pin WQFN package, making it suitable for compact designs. The output voltage options for this part number can reach up to 44V, providing flexibility for various LED configurations. This product is particularly suitable for applications in portable devices, such as cellular phones and PDAs, where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The LM3502SQ-44 is a step-up converter designed for driving white LEDs in backlighting applications. It can drive up to 10 white LEDs and operates with an input voltage range of 2.5V to 5.5V. The device features a high efficiency of over 80%, which is beneficial for battery-powered devices. It includes internal soft start functionality to minimize inrush current and has built-in protections such as input under-voltage protection and cycle-by-cycle current limiting. The LM3502SQ-44 operates at a constant switching frequency of 1 MHz, allowing for the use of small external components. It is available in a low-profile 16-pin WQFN package, making it suitable for compact designs. The output voltage options for this part number can reach up to 44V, providing flexibility for various LED configurations. This product is particularly suitable for applications in portable devices, such as cellular phones and PDAs, where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LM3502SQ-44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
LM3502SQ-44
LED Drivers LM3502SQ-44
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) 16-WQFN (4x4)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) 16-WQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LM3502SQ-44
Product Name LED Drivers
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 44 volts
Output Current 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330H-A00220-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
LED Drivers - A6275SA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Driver IC - 730-2EDN8523FXTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting
View Details
5 suppliers