LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 400mA (Switch) 8-uSMD
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 400mA (Switch) 8-DSBGA
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | LM3501TLX-16/NOPB | LM3501TLX-16/NOPB |
| Product Name | LED Drivers | LED Drivers |
| Number of Outputs | 1; 1 | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) | Inverting; Step-Up (Boost) |
| Output Voltage | 16 volts | 16 volts |
| Output Current | 0.4000 amps | 0.4000 amps |