Manufacturer: Texas Instruments
Win Source Part Number: 1198940-LM34CAH
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 77°F (230°F)
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°F ~ 230°F
Accuracy - Highest (Lowest): ±1°F (±2°F)
Categories: Sensors, Transducers
Supplier Device Package: TO-46-3
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 30V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198940-LM34CAH |
| Product Name | Electronic Surplus - LM34CAH |