Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM34936QPWPTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317563-LM34936QPWPT Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-PowerTSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.2V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM34936QPWPTQ1TR ,2156-LM34936QPWPTQ1 -296,296-LM34936QPWP TQ1DKR,296-LM34936QP WPTQ1CT Base Product Number: LM34936 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317563-LM34936QPWPT Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-PowerTSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.2V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM34936QPWPTQ1TR ,2156-LM34936QPWPTQ1 -296,296-LM34936QPWP TQ1DKR,296-LM34936QP WPTQ1CT Base Product Number: LM34936 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317563-LM34936QPWPTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317563-LM34936QPWPTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317563-LM34936QPWPTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1317563-LM34936QPWPT Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-PowerTSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.2V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM34936QPWPTQ1TR ,2156-LM34936QPWPTQ1 -296,296-LM34936QPWP TQ1DKR,296-LM34936QP WPTQ1CT Base Product Number: LM34936 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317563-LM34936QPWPTQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 600kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 28-PowerTSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM34936QPWPTQ1TR,2156-LM34936QPWPTQ1-296,296-LM34936QPWPTQ1DKR,296-LM34936QPWPTQ1CT
Base Product Number: LM34936
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317563-LM34936QPWPTQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products