Automotive 2x1.75mm, 6-40V Wide Vin, 600mA, 2.6MHz Constant On-Time Non-Synchronous Buck Regulator 10-DSBGA -40 to 125 Product overview: LM34919BQTLX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, 40V, 600mA, 2.6MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 40V, 600mA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34919BQTLX/NOP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM34919BQTLX/NOPB |
| Product Name | Automotive Buck 40V 600mA Step-Down DC-DC Converter IC |
| Package Type | Other; SMD/SMT |
| Output Voltage | 35 volts |
| Input Voltage | 40 volts |
| IOUT | 0.6000 amps |