Texas Instruments Standard Linear and Logic Buck 36V 1.25A Step-Down DC-DC Converter IC LM34910SD

Description
8-36V 1.25A Buck Regulator, Non-Sync, 10-WSON Product overview: LM34910SD from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 1.25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34910SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-36V 1.25A Buck Regulator, Non-Sync, 10-WSON Product overview: LM34910SD from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 1.25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34910SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 36V 1.25A Step-Down DC-DC Converter IC - 739-LM34910SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 36V 1.25A Step-Down DC-DC Converter IC
739-LM34910SD
Buck 36V 1.25A Step-Down DC-DC Converter IC 739-LM34910SD
8-36V 1.25A Buck Regulator, Non-Sync, 10-WSON Product overview: LM34910SD from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 1.25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34910SD can be used for catalog matching and distributor lookup.

8-36V 1.25A Buck Regulator, Non-Sync, 10-WSON Product overview: LM34910SD from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 1.25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34910SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM34910SD
Product Name Buck 36V 1.25A Step-Down DC-DC Converter IC
Output Voltage 33 volts
Input Voltage 36 volts
IOUT 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410YQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 to 28 volts
Input Voltage 36 volts
View Details
2 suppliers