Texas Instruments Voltage Regulators - Linear LM3490IM5X-15

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3490IM5X-15 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 15V with a maximum load current of 100mA. It operates with an input voltage range of up to 30V and features a specified maximum dropout voltage of 1.2V at full load. The device is packaged in a compact 5-lead SOT-23 form factor, making it suitable for space-constrained applications. This regulator includes a logic-controlled ON/OFF feature, allowing for efficient power management in various subsystems. It is particularly useful as a post-regulator for switching DC/DC converters or as a bias supply for analog circuits. The output voltage tolerance is ±5% over the full load and temperature range, ensuring reliable performance in diverse operating conditions. The LM3490IM5X-15 is a viable alternative to traditional LM78LXX series regulators, especially in applications where lower dropout voltage is critical.

Datasheet Summary
Powered by GS/AI

The LM3490IM5X-15 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 15V with a maximum load current of 100mA. It operates with an input voltage range of up to 30V and features a specified maximum dropout voltage of 1.2V at full load. The device is packaged in a compact 5-lead SOT-23 form factor, making it suitable for space-constrained applications. This regulator includes a logic-controlled ON/OFF feature, allowing for efficient power management in various subsystems. It is particularly useful as a post-regulator for switching DC/DC converters or as a bias supply for analog circuits. The output voltage tolerance is ±5% over the full load and temperature range, ensuring reliable performance in diverse operating conditions. The LM3490IM5X-15 is a viable alternative to traditional LM78LXX series regulators, especially in applications where lower dropout voltage is critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LM3490IM5X-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM3490IM5X-15
Voltage Regulators - Linear LM3490IM5X-15
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM3490IM5X-15
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details