The LM34904 is a 0.5A PFET power switch designed to control input voltage in devices operating on a 2.8V to 5.3V rail, featuring load detection, enable/disable logic control, and power good output. It is packaged in a 6-bump thin DSBGA (YFQ) with dimensions of 0.89mm thickness, 1.3mm pitch, and 4.0mm tape width, suitable for portable electronics such as handsets, tablets, and notebooks. The device operates over a junction temperature range of -40°C to 85°C, has a typical on-resistance of 0.4Ω, and includes current limiting, thermal shutdown, and undervoltage lockout protection. It supports enable and accessory detection inputs, with an open-drain POK output for status indication.
500mA Current Limited Power Switch 6-DSBGA
Power Supply Support Circuit, Fixed, 1 Channel, PBGA6
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | LM34904ITMX/NOPB | LM34904ITMX/NOPB |
| Product Name | LM34904 500mA Current Limited Power Switch | |
| Package Type | Other; DSBGA | Other; DSBGA6 |