Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - LM34902ITMX/NOPB LM34902ITMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 101415-LM34902ITMX/N OPB Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 2.8 V to 5.3 V Rds On (Typ): 640 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 101415-LM34902ITMX/N OPB Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 2.8 V to 5.3 V Rds On (Typ): 640 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - LM34902ITMX/NOPB
LM34902ITMX/NOPB
PMIC - PMIC - Power Distribution Switches, Load Drivers - LM34902ITMX/NOPB LM34902ITMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 101415-LM34902ITMX/N OPB Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 2.8 V to 5.3 V Rds On (Typ): 640 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 101415-LM34902ITMX/NOPB
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 2.8 V to 5.3 V
Rds On (Typ): 640 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - LM34902ITMX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
LM34902ITMX/NOPB
PMIC - Power Distribution Switches, Load Drivers LM34902ITMX/NOPB
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number LM34902ITMX/NOPB LM34902ITMX/NOPB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - LM34902ITMX/NOPB PMIC - Power Distribution Switches, Load Drivers
Voltage 2.8 V to 5.3 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details