Texas Instruments LM348 Quad General-Purpose Operational Amplifier LM348NSRG4

Description
Quad General-Purpose Operational Amplifier 14-SO 0 to 70
Request a Quote
Description
Quad General-Purpose Operational Amplifier 14-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM348 is a quad, independent, high-gain, internally compensated operational amplifier with low supply-current drain of 0.6 mA per amplifier and low input offset voltage and current. It is designed to be interchangeable with industry-standard LM148, LM248, and LM348 amplifiers, featuring an input voltage range of ±12 V, output swing up to ±12 V into loads of 10 kΩ or greater, and unity-gain bandwidth of 1 MHz. The LM348NSRG4 is packaged in a 14-pin SOP (NS) and operates from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The LM348 is a quad, independent, high-gain, internally compensated operational amplifier with low supply-current drain of 0.6 mA per amplifier and low input offset voltage and current. It is designed to be interchangeable with industry-standard LM148, LM248, and LM348 amplifiers, featuring an input voltage range of ±12 V, output swing up to ±12 V into loads of 10 kΩ or greater, and unity-gain bandwidth of 1 MHz. The LM348NSRG4 is packaged in a 14-pin SOP (NS) and operates from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
LM348 Quad General-Purpose Operational Amplifier - LM348NSRG4 - Texas Instruments
Dallas, TX, United States
LM348 Quad General-Purpose Operational Amplifier
LM348NSRG4
LM348 Quad General-Purpose Operational Amplifier LM348NSRG4
Quad General-Purpose Operational Amplifier 14-SO 0 to 70

Quad General-Purpose Operational Amplifier 14-SO 0 to 70

Buy Now Datasheet
 - LM348NSRG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7500uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 7500uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM348NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM348NSRG4
Integrated Circuits (ICs) - Linear - Amplifiers LM348NSRG4
IC OPAMP GP 1MHZ 14SO

IC OPAMP GP 1MHZ 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM348NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM348NSRG4
Instrumentation, OP Amps, Buffer Amps LM348NSRG4
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM348NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM348NSRG4
Instrumentation, OP Amps, Buffer Amps LM348NSRG4
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM348NSRG4 LM348NSRG4 LM348NSRG4 LM348NSRG4
Product Name LM348 Quad General-Purpose Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 8 to 36 volts 8 volts
VOS 6 millivolts 1 millivolts
Quiescent Current (IQ) 1125 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
 - CLC431AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Obsolete
View Details
4 suppliers