Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348NS LM348NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 746784-LM348NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 0801G Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 746784-LM348NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 0801G Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348NS - 746784-LM348NS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348NS
746784-LM348NS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348NS 746784-LM348NS
Manufacturer: Texas Instruments Win Source Part Number: 746784-LM348NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 0801G Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 746784-LM348NS
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 0801G
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Quad 1MHz Operational Amplifier IC - 687-LM348NS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1MHz Operational Amplifier IC
687-LM348NS
Quad 1MHz Operational Amplifier IC 687-LM348NS
QUAD OP-AMP, 7500uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO14 Product overview: LM348NS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM348NS can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 7500uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO14 Product overview: LM348NS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM348NS can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM348NS - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7500uV Offset-Max, PDSO14

Operational Amplifier, 4 Func, 7500uV Offset-Max, PDSO14

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM348NS
Integrated Circuits (ICs) - Linear - Amplifiers LM348NS
PROTOTYPE

PROTOTYPE

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM348NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM348NS
Instrumentation, OP Amps, Buffer Amps LM348NS
General Purpose Amplifier 4 Circuit No 14-SO

General Purpose Amplifier 4 Circuit No 14-SO

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM348NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM348NS
Instrumentation, OP Amps, Buffer Amps LM348NS
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 746784-LM348NS 687-LM348NS LM348NS LM348NS LM348NS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348NS Quad 1MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Bandwidth 1 MHz
Package Type SOP SOIC; SOIC14 SOIC; 14-SOIC (0.209\", 5.30mm Width)
Life Cycle Stage Obsolete Last Shipments Active
Supply Voltage (VS) 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP - 910574-ADN2891ACPZ-WP - Win Source Electronics
Specs
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details
2 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers