The LM348 is a quadruple, independent, high-gain, internally compensated operational amplifier with low supply-current drain of 0.6 mA per amplifier and low input offset voltage and current. It is designed to be interchangeable with industry-standard LM148, LM248, and LM348 amplifiers. The device is available in a 14-pin PDIP package with dimensions matching standard DIP form factors. Operating supply voltage ranges from 4 V to 18 V for VCC+ and -4 V to -18 V for VCC-. The input offset voltage is up to 7.5 mV over the operating range, and the unity-gain bandwidth is 1 MHz. It supports a common-mode input voltage range of ±12 V and provides output short-circuit protection. The operating temperature range is 0°C to 70°C. The part is RoHS compliant and features a lead finish of NIPDAU.
Quad General-Purpose Operational Amplifier 14-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM348NE4 |
| Product Name | LM348 Quad General-Purpose Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 8 to 36 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 1125 microamps |
| CMRR | 70 dB |