Quad General-Purpose Operational Amplifier 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1198915-LM348DG4
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Family Name: LM348
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 25mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 8 V ~ 36 V, ±4 V ~ 18 V
Alternative Parts (Cross-Reference): MC34004AD; MC35004AD; MC34004BD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quad Op Amp, 1MHz BW, 18V, 4-Ch, SOIC, 70dB CMRR Product overview: LM348DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM348DG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad General-Purpose Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM348DG4 | LM348DG4-ND | 1198915-LM348DG4 | 687-LM348DG4 | LM348DG4 | LM348DG4 | LM348DG4 | LM348DG4 |
| Product Name | LM348 Quad General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Electronic Surplus - LM348DG4 | Quad 1MHz 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 36 volts | 18 volts | 8 volts | |||||
| VOS | 6 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 1125 microamps | |||||||
| CMRR | 70 dB |