Texas Instruments Standard Linear and Logic Buck 1MHz 45V 35V Step-Down DC-DC Converter IC LM3489MM

Description
Hysteretic PFET Buck Controller, 1MHz, 45V In, 35V Out, 4A, 8-MSOP Product overview: LM3489MM from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz, 45V, 35V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, 45V, 35V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3489MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hysteretic PFET Buck Controller, 1MHz, 45V In, 35V Out, 4A, 8-MSOP Product overview: LM3489MM from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz, 45V, 35V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, 45V, 35V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3489MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1MHz 45V 35V Step-Down DC-DC Converter IC
715-LM3489MM
Buck 1MHz 45V 35V Step-Down DC-DC Converter IC 715-LM3489MM
Hysteretic PFET Buck Controller, 1MHz, 45V In, 35V Out, 4A, 8-MSOP Product overview: LM3489MM from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz, 45V, 35V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, 45V, 35V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3489MM can be used for catalog matching and distributor lookup.

Hysteretic PFET Buck Controller, 1MHz, 45V In, 35V Out, 4A, 8-MSOP Product overview: LM3489MM from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz, 45V, 35V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, 45V, 35V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM3489MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-LM3489MM
Product Name Buck 1MHz 45V 35V Step-Down DC-DC Converter IC
Package Type Other; MSOP
Output Voltage 35 volts
Input Voltage 45 volts
IOUT 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1240960P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5505N - 930983-PT5505N - Win Source Electronics
Specs
Package Type Other; 5-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers