Texas Instruments Standard Linear and Logic Mosfet Driver, Low Side, 1A, Vssop-10; Driver Configuration Texas Instruments LM3481QMM/NOPB

Description
MOSFET DRIVER, LOW SIDE, 1A, VSSOP-10; Driver Configuration:Low Side; Peak Output Current:1A; Supply Voltage Min:2.97V; Supply Voltage Max:48V; Driver Case Style:VSSOP; No. of Pins:10Pins; Input Delay:25ns; Output Delay:25ns; RoHS Compliant: Yes
Description
MOSFET DRIVER, LOW SIDE, 1A, VSSOP-10; Driver Configuration:Low Side; Peak Output Current:1A; Supply Voltage Min:2.97V; Supply Voltage Max:48V; Driver Case Style:VSSOP; No. of Pins:10Pins; Input Delay:25ns; Output Delay:25ns; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Low Side, 1A, Vssop-10; Driver Configuration Texas Instruments - 28AH3352 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low Side, 1A, Vssop-10; Driver Configuration Texas Instruments
28AH3352
Mosfet Driver, Low Side, 1A, Vssop-10; Driver Configuration Texas Instruments 28AH3352
MOSFET DRIVER, LOW SIDE, 1A, VSSOP-10; Driver Configuration:Low Side; Peak Output Current:1A; Supply Voltage Min:2.97V; Supply Voltage Max:48V; Driver Case Style:VSSOP; No. of Pins:10Pins; Input Delay:25ns; Output Delay:25ns; RoHS Compliant: Yes

MOSFET DRIVER, LOW SIDE, 1A, VSSOP-10; Driver Configuration:Low Side; Peak Output Current:1A; Supply Voltage Min:2.97V; Supply Voltage Max:48V; Driver Case Style:VSSOP; No. of Pins:10Pins; Input Delay:25ns; Output Delay:25ns; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 28AH3352
Product Name Mosfet Driver, Low Side, 1A, Vssop-10; Driver Configuration Texas Instruments
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELP - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 1ED3320MC12NXUMA1 - Rochester Electronics
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel; Other
View Details
4 suppliers
LED Drivers - HEF4794BT/C4J - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details