Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM3481EVAL

Description
LM3481 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM3481 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM3481EVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM3481EVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM3481EVAL-ND
LM3481 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

LM3481 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1378808-LM3481EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1378808-LM3481EVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1378808-LM3481EVAL
Win Source Part Number: 1378808-LM3481EVAL Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Box Product Status: Obsolete Base Product Number: LM3481 HTSUS: 9030.82.0000 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output: 1.5A Voltage - Output: 12V Utilized IC / Part: LM3481 Frequency - Switching: 300kHz Main Purpose: DC/DC, Step Up Voltage - Input: 3V ~ 11V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Regulator Topology: Boost

Win Source Part Number: 1378808-LM3481EVAL
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Box
Product Status: Obsolete
Base Product Number: LM3481
HTSUS: 9030.82.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output: 1.5A
Voltage - Output: 12V
Utilized IC / Part: LM3481
Frequency - Switching: 300kHz
Main Purpose: DC/DC, Step Up
Voltage - Input: 3V ~ 11V
Supplied Contents: Board(s)
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Regulator Topology: Boost

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM3481EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM3481EVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM3481EVAL
BOARD EVAL FOR LM3481

BOARD EVAL FOR LM3481

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM3481EVAL-ND 1378808-LM3481EVAL LM3481EVAL
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Up
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - 448-CY3207ISSP-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
TB,GVA-84,DF782,50 OHM / RoHS - TB-410-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311328 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details