Win Source Part Number: 1232289-LM3481EVAL/N
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 12V
Current - Output: 1.5A
Voltage - Input: 3V ~ 11V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: LM3481
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): LM3481EVAL/NOPB .; LM3481EVALNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: LM3481EVALNOPB
Base Product Number: LM3481
RoHS Status: Not applicable
LM3481 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
EVAL BOARD FOR LM3481
LM3481, BOOST CONTROLLER, EVAL BOARD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:-; Kit Application Type:Power Management; Application Sub Type:Boost Controller; Kit Contents:-; Product Range:-; Automotive RoHS Compliant: Yes
Power Management IC Development Tools LM3481 EVAL BOARD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1232289-LM3481EVAL/NOPB | LM3481EVAL/NOPB-ND | LM3481EVAL/NOPB | 26AJ7270 | LM3481EVAL/NOPB |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Lm3481, Boost Controller, Eval Board; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |