Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Texas Instruments LM3480IM3X-3.3/NOPB

Description
LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Texas Instruments - 28AH3349 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Texas Instruments
28AH3349
Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Texas Instruments 28AH3349
LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3349
Product Name Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Texas Instruments
Input Voltage 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details