IC, V REG, LINEAR, 12V, SMD; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:30V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 17AH9136 |
| Product Name | Ic, V Reg, Linear, 12V, Smd; Output Type Texas Instruments |
| Input Voltage | 0.0 to 30 volts |