Manufacturer: Texas Instruments
Win Source Part Number: 1198884-LM3475MF/NOP
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable
Supply Voltage: 2.7V ~ 10V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: LM3475
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198884-LM3475MF/NOPB |
| Product Name | Electronic Surplus - LM3475MF/NOPB |