LM3464 4, Non-Isolated Outputs LED Driver Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 778957-LM3464EVAL/NO
Voltage - Input: 12 V ~ 80 V
Supplied Contents: Board(s)
Utilized IC / Part: LM3464
Family Name: LM3464
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 350mA
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
EVALUATION BOARD, LM3464 DHC LINEAR LED; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
BOARD EVAL LM3464
BOARD EVAL LM3464
LED Lighting Development Tools LM3464 EVAL BOARD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-38638-ND | 778957-LM3464EVAL/NOPB | 26AJ7268 | LM3464EVAL/NOPB | LM3464EVAL/NOPB | LM3464EVAL/NOPB |
| Product Name | LED Driver Evaluation Boards | Board Mount LED Drivers - LM3464EVAL/NOPB | Evaluation Board, Lm3464 Dhc Linear Led; Svhc Texas Instruments | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | LED Lighting Development Tools |
| Manufacturer | Texas Instruments |