Manufacturer: Texas Instruments
Win Source Part Number: 1198874-LM3463SQ/NOP
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 48-WFQFN Exposed Pad
Applications: Lighting
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): No
Topology: Shift Register
Number of Outputs: 6
Dimming: Analog, PWM
Family Name: LM3463
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Voltage Supply MAX: 95V
Voltage Supply MIN: 12V
Alternative Parts (Cross-Reference): MAX16833EAUE/V+TQA; MAX16822AASA+T; MAX16822AASA+;
Introduction Date: November 18, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198874-LM3463SQ/NOPB |
| Product Name | Electronic Surplus - LM3463SQ/NOPB |