Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LM3463EVM

Description
Win Source Part Number: 1070004-LM3463EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Output: 42V Voltage - Input: 12V ~ 95V Current - Output / Channel: 200mA Supplied Contents: Board(s) Utilized IC / Part: LM3463 Outputs and Type: 6, Non-Isolated Alternative Parts (Cross-Reference): TPS61181AEVM-259; LP8556SQ-EVM/NOPB; LM3533EVAL/NOPB; TPS60251EVM-192LM346 3EVM.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: LM3463EVM-ND,296-349 57 Base Product Number: LM3463 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1070004-LM3463EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Output: 42V Voltage - Input: 12V ~ 95V Current - Output / Channel: 200mA Supplied Contents: Board(s) Utilized IC / Part: LM3463 Outputs and Type: 6, Non-Isolated Alternative Parts (Cross-Reference): TPS61181AEVM-259; LP8556SQ-EVM/NOPB; LM3533EVAL/NOPB; TPS60251EVM-192LM346 3EVM.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: LM3463EVM-ND,296-349 57 Base Product Number: LM3463 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1070004-LM3463EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1070004-LM3463EVM
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1070004-LM3463EVM
Win Source Part Number: 1070004-LM3463EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Output: 42V Voltage - Input: 12V ~ 95V Current - Output / Channel: 200mA Supplied Contents: Board(s) Utilized IC / Part: LM3463 Outputs and Type: 6, Non-Isolated Alternative Parts (Cross-Reference): TPS61181AEVM-259; LP8556SQ-EVM/NOPB; LM3533EVAL/NOPB; TPS60251EVM-192LM346 3EVM.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: LM3463EVM-ND,296-349 57 Base Product Number: LM3463 RoHS Status: Not applicable

Win Source Part Number: 1070004-LM3463EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Output: 42V
Voltage - Input: 12V ~ 95V
Current - Output / Channel: 200mA
Supplied Contents: Board(s)
Utilized IC / Part: LM3463
Outputs and Type: 6, Non-Isolated
Alternative Parts (Cross-Reference): TPS61181AEVM-259; LP8556SQ-EVM/NOPB; LM3533EVAL/NOPB; TPS60251EVM-192LM3463EVM.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: LM3463EVM-ND,296-34957
Base Product Number: LM3463
RoHS Status: Not applicable

Buy Now Datasheet
LED Driver Evaluation Boards - 296-34957-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-34957-ND
LED Driver Evaluation Boards 296-34957-ND
LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board

LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - LM3463EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
LM3463EVM
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LM3463EVM
EVAL MODULE FOR LM3463

EVAL MODULE FOR LM3463

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1070004-LM3463EVM 296-34957-ND LM3463EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADT,CD541/542/636/KS,KT,K2 - TB-430 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2576786 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details