LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Up (Boost) Analog Dimming 16-TSSOP
LED drivers with active power factor correction and phase dimming decoder 16-TSSOP Product overview: LM3450AMTX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3450AMTX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198866-LM3450AMTX/N
Packaging: Reel - TR
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Output: 11.5V
Internal Switch(s): Yes
Topology: Flyback, Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Family Name: LM3450
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Voltage Supply MAX: 20V
Voltage Supply MIN: 8.5V
Alternative Parts (Cross-Reference): MSL2160DQ; ISL1904FAZ-T; ISL1903FAZ;
Introduction Date: November 18, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFL DIM 16TSSOP
LED Lighting Drivers LED Drivers with Active Power Factor Correction and Phase Dimming Decoder 16-TSSOP
IC LED DRVR OFFL ANALOG 16TSSOP
IC LED DRIVER OFFL DIM 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-38717-2-ND | 137-LM3450AMTX/NOPB | 1198866-LM3450AMTX/NOPB | 815-LM3450AMTX/NOPB | LM3450AMTX/NOPB | LM3450AMTX/NOPB | LM3450AMTX/NOPB |
| Product Name | LED Drivers | TSSOP LED Driver IC | PMIC - PMIC - LED Drivers - LM3450AMTX/NOPB | IC LED DRIVER OFFL DIM 16TSSOP | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8.5 to 20 volts | 8.5 to 20 volts | |||||
| Output Voltage | 11.5 volts | 11.5 volts | 11.5 volts | ||||
| Features | RoHS Compliant | RoHS Compliant |