Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LM3445EVM-695

Description
Win Source Part Number: 992577-LM3445EVM-695 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 90 ~ 135 VAC Current - Output / Channel: 500mA Supplied Contents: Board(s) Utilized IC / Part: LM3445 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-42585 Base Product Number: LM3445 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 992577-LM3445EVM-695 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 90 ~ 135 VAC Current - Output / Channel: 500mA Supplied Contents: Board(s) Utilized IC / Part: LM3445 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-42585 Base Product Number: LM3445 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 992577-LM3445EVM-695 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
992577-LM3445EVM-695
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 992577-LM3445EVM-695
Win Source Part Number: 992577-LM3445EVM-695 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 90 ~ 135 VAC Current - Output / Channel: 500mA Supplied Contents: Board(s) Utilized IC / Part: LM3445 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-42585 Base Product Number: LM3445 RoHS Status: Not applicable

Win Source Part Number: 992577-LM3445EVM-695
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 90 ~ 135 VAC
Current - Output / Channel: 500mA
Supplied Contents: Board(s)
Utilized IC / Part: LM3445
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-42585
Base Product Number: LM3445
RoHS Status: Not applicable

Buy Now Datasheet
LED Driver Evaluation Boards - 296-42585-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-42585-ND
LED Driver Evaluation Boards 296-42585-ND
LM3445 1, Non-Isolated Outputs LED Driver Evaluation Board

LM3445 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - LM3445EVM-695 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
LM3445EVM-695
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LM3445EVM-695
EVAL MOD TRIAC DIM LED DVR

EVAL MOD TRIAC DIM LED DVR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 992577-LM3445EVM-695 296-42585-ND LM3445EVM-695
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1102501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CUR SENSOR PROGRAMMER - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details