LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 206363-LM3424MH/NOPB
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 2MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
LED Driver 5V/9V/12V/15V/18V/24
IC LED DRIVER CTRLR DIM 20HTSSOP
LED Lighting Drivers Constant Current N-Channel Controller with Thermal Foldback for Driving LEDs 20-HTSSOP -40 to 125
IC LED DRIVER CTRLR PWM 20HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3424MH/NOPB-ND | 206363-LM3424MH/NOPB | 137-LM3424MH/NOPB | LM3424MH/NOPB | LM3424MH/NOPB | LM3424MH/NOPB |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LM3424MH/NOPB | 5V 9V 12V HTSSOP LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 75 volts | 4.5 volts | 4.5 to 75 volts | |||
| Features | RoHS Compliant |