LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | LM3410XQMF/NOPB | LM3410XQMF/NOPB |
| Product Name | LED Drivers | LED Drivers |
| Number of Outputs | 1; 1 | 1; 1 |
| Output Configuration | Inverting; SEPIC, Step-Up (Boost) | Inverting; SEPIC, Step-Up (Boost) |
| Output Voltage | 24 volts | 24 volts |
| Output Current | 2.8 amps | 2.8 amps |