FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, SOT-223-4, N00A MARKING. FREE 2 YEAR RADWELL WARRANTY
IC, V REG, LINEAR, 5V, SMD, FULL REEL; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:35V; Product Range:LM340 Voltage Regulators; Output RoHS Compliant: Yes
IC, V REG, LINEAR, 5V, SMD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:35V; Product Range:LM340 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 47450425 | 33AH4170 |
| Product Name | Voltage Regulator | Ic, V Reg, Linear, 5V, Smd, Full Reel; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 7.5 to 35 volts |