Texas Instruments Standard Linear and Logic Voltage Regulator LM340K-5.0/NOPB

Description
FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 62120743 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
62120743
Voltage Regulator 62120743
FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, V Reg +5.0V, To-3-2, 340; Fixed Output Voltage Nom. Texas Instruments - 29AH6307 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, To-3-2, 340; Fixed Output Voltage Nom. Texas Instruments
29AH6307
Ic, V Reg +5.0V, To-3-2, 340; Fixed Output Voltage Nom. Texas Instruments 29AH6307
IC, V REG +5.0V, TO-3-2, 340; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:35V; Product Range:LM340 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

IC, V REG +5.0V, TO-3-2, 340; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:35V; Product Range:LM340 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 62120743 29AH6307
Product Name Voltage Regulator Ic, V Reg +5.0V, To-3-2, 340; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 7.5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details