IC, V REG, LINEAR, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:35V; Product Range:LM340 Voltage Regulators; Output Current:1A; Output RoHS Compliant: Yes
IC, V REG, LINEAR, 5V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:7.5V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:LM340 VOLTAGE REGULATORS; OUTPUT CURRENT:1A; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH3328 | 47450409 |
| Product Name | Ic, V Reg, Linear, 5V; Fixed Output Voltage Nom. Texas Instruments | Voltage Regulator |
| Input Voltage | 7.5 to 35 volts |