Texas Instruments High-Performance Analog LED Driver Evaluation Boards LM3406HVEVAL/NOPB

Description
LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - LM3406HVEVAL/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
LM3406HVEVAL/NOPB-ND
LED Driver Evaluation Boards LM3406HVEVAL/NOPB-ND
LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board

LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1070005-LM3406HVEVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1070005-LM3406HVEVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1070005-LM3406HVEVAL/NOPB
Win Source Part Number: 1070005-LM3406HVEVAL /NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 6V ~ 75V Current - Output / Channel: 350mA, 700mA, 1A or 1.5A Supplied Contents: Board(s) Utilized IC / Part: LM3406HV Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): LM3466MREVAL/NOPB; TPS92513EVM-001; TPS92551EVM/NOPB; RACD30-500; RACD20-350; RACD03-350LM3406HVEV AL/NOPB .; LM3406HVEVALNOPB; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: LM3406HVEVALNOPB Base Product Number: LM3406 RoHS Status: Not applicable

Win Source Part Number: 1070005-LM3406HVEVAL/NOPB
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 6V ~ 75V
Current - Output / Channel: 350mA, 700mA, 1A or 1.5A
Supplied Contents: Board(s)
Utilized IC / Part: LM3406HV
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): LM3466MREVAL/NOPB; TPS92513EVM-001; TPS92551EVM/NOPB; RACD30-500; RACD20-350; RACD03-350LM3406HVEVAL/NOPB .; LM3406HVEVALNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: LM3406HVEVALNOPB
Base Product Number: LM3406
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - LM3406HVEVAL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
LM3406HVEVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LM3406HVEVAL/NOPB
EVAL BOARD FOR LM3406HV

EVAL BOARD FOR LM3406HV

Supplier's Site
Evaluation Board, Lm3406Hv Led Driver; Device Topology Texas Instruments - 55R3968 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Lm3406Hv Led Driver; Device Topology Texas Instruments
55R3968
Evaluation Board, Lm3406Hv Led Driver; Device Topology Texas Instruments 55R3968
EVALUATION BOARD, LM3406HV LED DRIVER; Device Topology:Buck, Constant Current; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:73V; Input Voltage Min:6V; Input Voltage Max:75V; Core Chip:LM3406HV; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, LM3406HV LED DRIVER; Device Topology:Buck, Constant Current; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:73V; Input Voltage Min:6V; Input Voltage Max:75V; Core Chip:LM3406HV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Evaluation Board, Lm3406Hv Led Driver; D; Svhc Texas Instruments - 26AJ7260 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Lm3406Hv Led Driver; D; Svhc Texas Instruments
26AJ7260
Evaluation Board, Lm3406Hv Led Driver; D; Svhc Texas Instruments 26AJ7260
EVALUATION BOARD, LM3406HV LED DRIVER; D; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

EVALUATION BOARD, LM3406HV LED DRIVER; D; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM3406HVEVAL/NOPB-ND 1070005-LM3406HVEVAL/NOPB LM3406HVEVAL/NOPB 55R3968
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Evaluation Board, Lm3406Hv Led Driver; Device Topology Texas Instruments
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108783-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Communication & Wireless Development Tools - 2563900 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; PCI
Ports Wireless
View Details
TB, TCM-ED14833,DB1627,50 OHM - TB-697+ - Mini-Circuits
Specs
Category Developement Board
View Details