Texas Instruments High-Performance Analog 2.8A 1900kHz LED Driver IC LM3405XMK

Description
2.8A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO6, TSOP-6 Product overview: LM3405XMK from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 1900kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.8A, 1900kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405XMK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.8A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO6, TSOP-6 Product overview: LM3405XMK from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 1900kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.8A, 1900kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405XMK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8A 1900kHz LED Driver IC
137-LM3405XMK
2.8A 1900kHz LED Driver IC 137-LM3405XMK
2.8A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO6, TSOP-6 Product overview: LM3405XMK from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 1900kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.8A, 1900kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405XMK can be used for catalog matching and distributor lookup.

2.8A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO6, TSOP-6 Product overview: LM3405XMK from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 1900kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.8A, 1900kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405XMK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3405XMKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM3405XMKTR-ND
LED Drivers LM3405XMKTR-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-23-6

Buy Now Datasheet
Electronic Surplus - LM3405XMK - 1198763-LM3405XMK - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM3405XMK
1198763-LM3405XMK
Electronic Surplus - LM3405XMK 1198763-LM3405XMK
Manufacturer: Texas Instruments Win Source Part Number: 1198763-LM3405XMK Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 13.5V Frequency: 1.6MHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: LM3405 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1198763-LM3405XMK
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 13.5V
Frequency: 1.6MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: LM3405
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 15V

Buy Now
PMIC - LED Drivers - LM3405XMK - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3405XMK
PMIC - LED Drivers LM3405XMK
IC LED DRIVER RGLTR DIM TSOT23-6

IC LED DRIVER RGLTR DIM TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3405XMK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3405XMK
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3405XMK
IC LED DRV RGLTR PWM 1A TSOT23-6

IC LED DRV RGLTR PWM 1A TSOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM3405XMK LM3405XMKTR-ND 1198763-LM3405XMK LM3405XMK LM3405XMK
Product Name 2.8A 1900kHz LED Driver IC LED Drivers Electronic Surplus - LM3405XMK PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 13.5 volts 13.5 volts 13.5 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 9220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features Outdoor Rated; RoHS Compliant
View Details
250MA LED Driver IC - 137-NCR320ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
LED Driver ICs - 9198888 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details