Texas Instruments High-Performance Analog LED Drivers LM3404MRX

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LM3404MRXTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM3404MRXTR-ND
LED Drivers LM3404MRXTR-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3404MRX - 83383-LM3404MRX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3404MRX
83383-LM3404MRX
PMIC - PMIC - LED Drivers - LM3404MRX 83383-LM3404MRX
Manufacturer: Texas Instruments Win Source Part Number: 83383-LM3404MRX Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 42V Operating Input Voltage(Min): 6V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 83383-LM3404MRX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1A LED Driver IC
137-LM3404MRX
1A LED Driver IC 137-LM3404MRX
1A SWITCHING REGULATOR, PDSO8, PLASTIC, PSOP-8 Product overview: LM3404MRX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404MRX can be used for catalog matching and distributor lookup.

1A SWITCHING REGULATOR, PDSO8, PLASTIC, PSOP-8 Product overview: LM3404MRX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404MRX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3404MRX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3404MRX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3404MRX
IC LED DRV RGLTR PWM 8SOPWRPAD

IC LED DRV RGLTR PWM 8SOPWRPAD

Supplier's Site
PMIC - LED Drivers - LM3404MRX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3404MRX
PMIC - LED Drivers LM3404MRX
IC LED DRIVER RGLTR DIM 1A 8SO

IC LED DRIVER RGLTR DIM 1A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3404MRXTR-ND 83383-LM3404MRX 137-LM3404MRX LM3404MRX LM3404MRX
Product Name LED Drivers PMIC - PMIC - LED Drivers - LM3404MRX 1A LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 42 volts 6 volts 6 to 42 volts
Output Voltage 40 volts 40 volts 40 volts
Output Current 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 224 watts
Features RoHS Compliant
View Details