Manufacturer: Texas Instruments
Win Source Part Number: 1198758-LM3404MA
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Lighting
Voltage - Output: 40V
Frequency: 1MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM3404
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 42V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198758-LM3404MA |
| Product Name | Electronic Surplus - LM3404MA |