Texas Instruments High-Performance Analog 1A LED Driver IC LM3404HVMR

Description
1A SWITCHING REGULATOR, PDSO8, PLASTIC, PSOP-8 Product overview: LM3404HVMR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404HVMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A SWITCHING REGULATOR, PDSO8, PLASTIC, PSOP-8 Product overview: LM3404HVMR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404HVMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LED Driver IC
137-LM3404HVMR
1A LED Driver IC 137-LM3404HVMR
1A SWITCHING REGULATOR, PDSO8, PLASTIC, PSOP-8 Product overview: LM3404HVMR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404HVMR can be used for catalog matching and distributor lookup.

1A SWITCHING REGULATOR, PDSO8, PLASTIC, PSOP-8 Product overview: LM3404HVMR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404HVMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3404HVMR - 090502-LM3404HVMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3404HVMR
090502-LM3404HVMR
PMIC - PMIC - LED Drivers - LM3404HVMR 090502-LM3404HVMR
Manufacturer: Texas Instruments Win Source Part Number: 090502-LM3404HVMR Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LM3404HV Output Voltage: 73V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 75V Operating Input Voltage(Min): 6V Channel Output Current: 1A Alternative Parts (Cross-Reference): PSSI2021SAY,115; PSSI2021SAY; LM3404HVMAX; LM3404HVMA; Introduction Date: December 12, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090502-LM3404HVMR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3404HV
Output Voltage: 73V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): PSSI2021SAY,115; PSSI2021SAY; LM3404HVMAX; LM3404HVMA;
Introduction Date: December 12, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - LM3404HVMR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM3404HVMR-ND
LED Drivers LM3404HVMR-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3404HVMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3404HVMR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3404HVMR
IC LED DRV RGLTR PWM 8SOPWRPAD

IC LED DRV RGLTR PWM 8SOPWRPAD

Supplier's Site
PMIC - LED Drivers - LM3404HVMR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3404HVMR
PMIC - LED Drivers LM3404HVMR
IC LED DRIVER RGLTR DIM 1A 8SO

IC LED DRIVER RGLTR DIM 1A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM3404HVMR 090502-LM3404HVMR LM3404HVMR-ND LM3404HVMR LM3404HVMR
Product Name 1A LED Driver IC PMIC - PMIC - LED Drivers - LM3404HVMR LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 73 volts 73 volts 73 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 volts 6 to 75 volts 6 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 625750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LED Drivers - 620-1124-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 30 milliamps
View Details
5 suppliers
Infineon Technologies AG
Specs
Output Voltage 36 volts
Number of Channels 1 #
Package Type Cut Reel
View Details